Fairview Microwave Inc. RF Circulators and Isolators SFC6996N

Description
CIRCULATOR 0.698-0.96 GHZ 1000 W
Request a Quote Datasheet
Description
CIRCULATOR 0.698-0.96 GHZ 1000 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFC6996N-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFC6996N-ND
RF Circulators and Isolators 5328-SFC6996N-ND
CIRCULATOR 0.698-0.96 GHZ 1000 W

CIRCULATOR 0.698-0.96 GHZ 1000 W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFC6996N-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

10KW High Power Circulator coaxial type 100-200MHz - UIYCC120140A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 120mm x 140mm x 50mm
View Details
Drop-In Circulators - NDC3030B - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 6000 MHz
Isolation 12 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details