Fairview Microwave Inc. RF Circulators and Isolators SFI3846S

Description
ISOLATOR SMA JACK 380MHZ-460MHZ1
Request a Quote Datasheet
Description
ISOLATOR SMA JACK 380MHZ-460MHZ1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFI3846S-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFI3846S-ND
RF Circulators and Isolators 5328-SFI3846S-ND
ISOLATOR SMA JACK 380MHZ-460MHZ1

ISOLATOR SMA JACK 380MHZ-460MHZ1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFI3846S-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 130 to 180MHz - UIYBDC6060C - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 130 to 180 MHz
View Details
Coaxial Circulators - NCC8080E - kTB Solutions
Specs
Component Circulator
Frequency Range: 150 to 890 MHz
Isolation 19 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details