Fairview Microwave Inc. RF Circulators and Isolators SFI0820M

Description
ISOLATOR SMA JACK 8GHZ-20GHZ 10
Request a Quote Datasheet
Description
ISOLATOR SMA JACK 8GHZ-20GHZ 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFI0820M-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFI0820M-ND
RF Circulators and Isolators 5328-SFI0820M-ND
ISOLATOR SMA JACK 8GHZ-20GHZ 10

ISOLATOR SMA JACK 8GHZ-20GHZ 10

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFI0820M-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator 200 to 3600MHz - UIYDDI5025A - UIY Inc.
Specs
Component Isolator
Package Size 50.8mm x 25.4mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details
Coaxial Isolators - NCI12060E - kTB Solutions
Specs
Component Isolator
Frequency Range: 117 to 400 MHz
Isolation 34 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details