Fairview Microwave Inc. RF Circulators and Isolators SFC3340N

Description
CIRCULATOR 0.33-0.403 GHZ 150 W
Request a Quote Datasheet
Description
CIRCULATOR 0.33-0.403 GHZ 150 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFC3340N-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFC3340N-ND
RF Circulators and Isolators 5328-SFC3340N-ND
CIRCULATOR 0.33-0.403 GHZ 150 W

CIRCULATOR 0.33-0.403 GHZ 150 W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFC3340N-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator 45 to 270MHz - UIYCDI12060A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 120mm x 60mm x 28mm
View Details
Coaxial Circulators - NCC1623C - kTB Solutions
Specs
Component Circulator
Frequency Range: 5725 to 5850 MHz
Isolation 23 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details