Fairview Microwave Inc. RF Circulators and Isolators SFC6996S

Description
CIRCULATOR 0.698-0.96 GHZ 1000 W
Request a Quote Datasheet
Description
CIRCULATOR 0.698-0.96 GHZ 1000 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFC6996S-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFC6996S-ND
RF Circulators and Isolators 5328-SFC6996S-ND
CIRCULATOR 0.698-0.96 GHZ 1000 W

CIRCULATOR 0.698-0.96 GHZ 1000 W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFC6996S-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Circulator 5 to 7.5GHz - UIYMC1010A - UIY Inc.
Specs
Component Circulator
Package Size 10mm x 10mm x 4mm
Frequency Range: 5000 to 7500 MHz
View Details
Surface Mount Isolators - NSI12R5 - kTB Solutions
Specs
Component Isolator
Frequency Range: 790 to 6000 MHz
Isolation 17 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details