Fairview Microwave Inc. RF Circulators and Isolators SFI2640

Description
ISOLATOR 2.92MM JACK 26.5GHZ-40G
Request a Quote Datasheet
Description
ISOLATOR 2.92MM JACK 26.5GHZ-40G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFI2640-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFI2640-ND
RF Circulators and Isolators 5328-SFI2640-ND
ISOLATOR 2.92MM JACK 26.5GHZ-40G

ISOLATOR 2.92MM JACK 26.5GHZ-40G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFI2640-ND
Product Name RF Circulators and Isolators
Unlock Full Specs
to access all available technical data

Similar Products

RF Isolator coaxial 18 to 26.5GHz - UIYBCI1024A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 10mm x 24mm x 9.3mm
View Details
Drop-In Circulators - NDC5050A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details