Pasternack RF Circulators and Isolators PEWIR1004A

Description
WR-22 Waveguide Isolator from 33
Request a Quote Datasheet
Description
WR-22 Waveguide Isolator from 33
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PEWIR1004A-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PEWIR1004A-ND
RF Circulators and Isolators 6099-PEWIR1004A-ND
WR-22 Waveguide Isolator from 33

WR-22 Waveguide Isolator from 33

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PEWIR1004A-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC1319C - kTB Solutions
Specs
Component Circulator
Frequency Range: 6000 to 13300 MHz
Isolation 10 dB
View Details
Coaxial Circulator 600 to 900MHz - UIYBCC6060G - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 26mm
View Details