Pasternack RF Circulators and Isolators PE-W22CR002

Description
WR-22 WAVEGUIDE CIRCULATOR, 40 G
Request a Quote Datasheet
Description
WR-22 WAVEGUIDE CIRCULATOR, 40 G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE-W22CR002-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE-W22CR002-ND
RF Circulators and Isolators 6099-PE-W22CR002-ND
WR-22 WAVEGUIDE CIRCULATOR, 40 G

WR-22 WAVEGUIDE CIRCULATOR, 40 G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE-W22CR002-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC6466K - kTB Solutions
Specs
Component Circulator
Frequency Range: 950 to 2000 MHz
Isolation 16 dB
View Details
RF Isolator coaxial 700 to 2000MHz - UIYCI3434A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 34mm x 34mm x 22mm
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details