Fairview Microwave Inc. RF Circulators and Isolators SFI8090

Description
ISOLATOR SMA JACK 800MHZ-900MHZ1
Request a Quote Datasheet
Description
ISOLATOR SMA JACK 800MHZ-900MHZ1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFI8090-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFI8090-ND
RF Circulators and Isolators 5328-SFI8090-ND
ISOLATOR SMA JACK 800MHZ-900MHZ1

ISOLATOR SMA JACK 800MHZ-900MHZ1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFI8090-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 2 to 6GHz - UIYBDC3030A - UIY Inc.
Specs
Component Circulator
Package Size 30.5mm x 30.5mm x 15mm
Frequency Range: 2000 to 6000 MHz
View Details
Coaxial Circulators - NCC-4000-8000-K3-N-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 15 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details