Fairview Microwave Inc. RF Circulators and Isolators SFI3340N

Description
ISOLATOR TYPE N JACK 330MHZ-403M
Request a Quote Datasheet
Description
ISOLATOR TYPE N JACK 330MHZ-403M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFI3340N-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFI3340N-ND
RF Circulators and Isolators 5328-SFI3340N-ND
ISOLATOR TYPE N JACK 330MHZ-403M

ISOLATOR TYPE N JACK 330MHZ-403M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFI3340N-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator Coaxial 1.7 to 3.5GHz - UIYBCI4040A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
View Details
Coaxial Circulators - NCC4040A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1800 to 3600 MHz
Isolation 17 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details