Pasternack RF Circulators and Isolators PE8420

Description
High Power Isolator With 18 dB I
Request a Quote Datasheet
Description
High Power Isolator With 18 dB I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE8420-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE8420-ND
RF Circulators and Isolators 6099-PE8420-ND
High Power Isolator With 18 dB I

High Power Isolator With 18 dB I

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE8420-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC1313M - kTB Solutions
Specs
Component Circulator
Frequency Range: 1700 to 6000 MHz
Isolation 18 dB
View Details
Drop in Isolator 68 to 88MHz - UIYBDI6060A - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 68 to 88 MHz
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details