Pasternack RF Circulators and Isolators PE83CR1012

Description
CIR 18-26.5GHZ SMA 50W
Request a Quote Datasheet
Description
CIR 18-26.5GHZ SMA 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE83CR1012-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE83CR1012-ND
RF Circulators and Isolators 6099-PE83CR1012-ND
CIR 18-26.5GHZ SMA 50W

CIR 18-26.5GHZ SMA 50W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE83CR1012-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC1620B - kTB Solutions
Specs
Component Circulator
Frequency Range: 6000 to 18000 MHz
Isolation 10 dB
View Details
Dual Junction Drop in Circulator 200 to 3600MHz - UIYDDC5025A - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 25.4mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details