Pasternack RF Circulators and Isolators PE8321

Description
High Power Isolator With 20 dB I
Request a Quote Datasheet
Description
High Power Isolator With 20 dB I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE8321-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE8321-ND
RF Circulators and Isolators 6099-PE8321-ND
High Power Isolator With 20 dB I

High Power Isolator With 20 dB I

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE8321-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC2123B - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details
High Power Isolator Drop in 300 to 1500MHz 500W - UIYDI5356A - UIY Inc.
Specs
Component Isolator
Package Size 53mm x 56mm x 20mm
Frequency Range: 300 to 1500 MHz
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details