Pasternack RF Circulators and Isolators PE83IR006

Description
4-8GHZ ISLTR 10W SMA
Request a Quote Datasheet
Description
4-8GHZ ISLTR 10W SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE83IR006-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE83IR006-ND
RF Circulators and Isolators 6099-PE83IR006-ND
4-8GHZ ISLTR 10W SMA

4-8GHZ ISLTR 10W SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE83IR006-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC5028B - kTB Solutions
Specs
Component Circulator
Frequency Range: 2600 to 3200 MHz
Isolation 35 dB
View Details
Broadband Isolator drop in type 1.7 to 3.5GHz - UIYBDI4040A - UIY Inc.
Specs
Component Isolator
Package Size 40mm x 40mm x 20mm
Frequency Range: 1700 to 3500 MHz
View Details