Fairview Microwave Inc. RF Circulators and Isolators SFC4080B

Description
CIRCULATOR 4-8 GHZ 10 W SMA
Request a Quote Datasheet
Description
CIRCULATOR 4-8 GHZ 10 W SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFC4080B-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFC4080B-ND
RF Circulators and Isolators 5328-SFC4080B-ND
CIRCULATOR 4-8 GHZ 10 W SMA

CIRCULATOR 4-8 GHZ 10 W SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFC4080B-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 2 to 6GHz - UIYBDI3030A - UIY Inc.
Specs
Component Isolator
Package Size 30.5mm x 30.5mm x 15mm
Frequency Range: 2000 to 6000 MHz
View Details
Coaxial Isolators - NCI2528C - kTB Solutions
Specs
Component Isolator
Frequency Range: 2500 to 6500 MHz
Isolation 17 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details