Fairview Microwave Inc. RF Circulators and Isolators SFC1020

Description
CIRCULATOR 1-2 GHZ 10 W SMA
Request a Quote Datasheet
Description
CIRCULATOR 1-2 GHZ 10 W SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFC1020-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFC1020-ND
RF Circulators and Isolators 5328-SFC1020-ND
CIRCULATOR 1-2 GHZ 10 W SMA

CIRCULATOR 1-2 GHZ 10 W SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFC1020-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 10 to 15GHz - UIYWC4444A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 44.5mm x 44.5mm x 38.1mm
View Details
Coaxial Circulators - NCC1523C - kTB Solutions
Specs
Component Circulator
Frequency Range: 3600 to 7200 MHz
Isolation 18 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details