Pasternack RF Circulators and Isolators PE83IR1010A

Description
High Power Isolator With 16 dB I
Request a Quote Datasheet
Description
High Power Isolator With 16 dB I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE83IR1010A-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE83IR1010A-ND
RF Circulators and Isolators 6099-PE83IR1010A-ND
High Power Isolator With 16 dB I

High Power Isolator With 16 dB I

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE83IR1010A-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC2025X - kTB Solutions
Specs
Component Circulator
Frequency Range: 2300 to 2500 MHz
Isolation 20 dB
View Details
High Power Isolator Coaxial 60 to 200MHz - UIYCI80140B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 80mm x 140mm x 18mm
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details