Pasternack RF Circulators and Isolators PE83CR1045

Description
CIRCULATOR WITH 12 DB ISOLATION
Request a Quote Datasheet
Description
CIRCULATOR WITH 12 DB ISOLATION
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE83CR1045-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE83CR1045-ND
RF Circulators and Isolators 6099-PE83CR1045-ND
CIRCULATOR WITH 12 DB ISOLATION

CIRCULATOR WITH 12 DB ISOLATION

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE83CR1045-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI6060H - kTB Solutions
Specs
Component Isolator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details
SMD Isolator 0.7 to 10GHz - UIYSI12A - UIY Inc.
Specs
Component Isolator
Package Size Φ12.7mm x 8mm
Frequency Range: 700 to 10000 MHz
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details