Pasternack RF Circulators and Isolators PE8400

Description
Circulator with 18 dB Isolation
Request a Quote Datasheet
Description
Circulator with 18 dB Isolation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE8400-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE8400-ND
RF Circulators and Isolators 6099-PE8400-ND
Circulator with 18 dB Isolation

Circulator with 18 dB Isolation

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE8400-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI-2400-2500-K75-K2-N-1 - kTB Solutions
Specs
Component Isolator
Frequency Range: 2400 to 2500 MHz
Isolation 20 dB
View Details
4 Port Dual Junction Coaxial Circulator 1.5 to 3.0GHz - UIYBCC10149B4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details