Fairview Microwave Inc. RF Circulators and Isolators SFI4552S

Description
ISOLATOR SMA JACK 450MHZ-520MHZ1
Request a Quote Datasheet
Description
ISOLATOR SMA JACK 450MHZ-520MHZ1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFI4552S-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFI4552S-ND
RF Circulators and Isolators 5328-SFI4552S-ND
ISOLATOR SMA JACK 450MHZ-520MHZ1

ISOLATOR SMA JACK 450MHZ-520MHZ1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFI4552S-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Circulator 15 to 27.5GHz - UIYMC55B - UIY Inc.
Specs
Component Circulator
Package Size 5mm x 5mm x 3.5mm
Frequency Range: 15000 to 27500 MHz
View Details
Coaxial Isolators - NCI6060E - kTB Solutions
Specs
Component Isolator
Frequency Range: 20 to 400 MHz
Isolation 17 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details