Pasternack RF Circulators and Isolators PE8412

Description
Circulator With 18 dB Isolation
Request a Quote Datasheet
Description
Circulator With 18 dB Isolation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE8412-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE8412-ND
RF Circulators and Isolators 6099-PE8412-ND
Circulator With 18 dB Isolation

Circulator With 18 dB Isolation

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE8412-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC2123B - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details
RF Circulator Coaxial connector 700 to 2000MHz - UIYCC3434A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details