Fairview Microwave Inc. RF Circulators and Isolators FMWCR1004

Description
WG CIRCULATOR WR-42 18-26.5 GHZ
Request a Quote Datasheet
Description
WG CIRCULATOR WR-42 18-26.5 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-FMWCR1004-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-FMWCR1004-ND
RF Circulators and Isolators 5328-FMWCR1004-ND
WG CIRCULATOR WR-42 18-26.5 GHZ

WG CIRCULATOR WR-42 18-26.5 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-FMWCR1004-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Broadband Isolator Coaxial Dual Junction 2 to 4GHz - UIYBCI6434A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 64mm x 34mm x 21mm
View Details
Coaxial Circulators - NCC2025B - kTB Solutions
Specs
Component Circulator
Frequency Range: 1300 to 4000 MHz
Isolation 20 dB
View Details
SMT Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details