Pasternack RF Circulators and Isolators PE8302

Description
Isolator with 18 dB Isolation fr
Request a Quote Datasheet
Description
Isolator with 18 dB Isolation fr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE8302-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE8302-ND
RF Circulators and Isolators 6099-PE8302-ND
Isolator with 18 dB Isolation fr

Isolator with 18 dB Isolation fr

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE8302-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI1523C - kTB Solutions
Specs
Component Isolator
Frequency Range: 3600 to 7200 MHz
Isolation 18 dB
View Details
High Power Isolator Drop in 700 to 3100MHz - UIYDI3232A - UIY Inc.
Specs
Component Isolator
Package Size 32mm x 32mm x 11mm
Frequency Range: 700 to 3100 MHz
View Details