Fairview Microwave Inc. RF Circulators and Isolators SFI1724S

Description
ISOLATOR SMA JACK 1.7GHZ-2.4GHZ
Request a Quote Datasheet
Description
ISOLATOR SMA JACK 1.7GHZ-2.4GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFI1724S-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFI1724S-ND
RF Circulators and Isolators 5328-SFI1724S-ND
ISOLATOR SMA JACK 1.7GHZ-2.4GHZ

ISOLATOR SMA JACK 1.7GHZ-2.4GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFI1724S-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 450 to 3000MHz - UIYDC2020A - UIY Inc.
Specs
Component Circulator
Package Size 20mm x 20mm x 10.6mm
Frequency Range: 450 to 3000 MHz
View Details
Coaxial Circulators - NCC-5000-10000-10-S-1 - kTB Solutions
Specs
Component Circulator
Frequency Range: 5000 to 10000 MHz
Isolation 17 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details