Pasternack RF Circulators and Isolators PE83IR1033

Description
18-26.5GHZ ISLTR 10W 2.92MM
Request a Quote Datasheet
Description
18-26.5GHZ ISLTR 10W 2.92MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE83IR1033-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE83IR1033-ND
RF Circulators and Isolators 6099-PE83IR1033-ND
18-26.5GHZ ISLTR 10W 2.92MM

18-26.5GHZ ISLTR 10W 2.92MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE83IR1033-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI1017C - kTB Solutions
Specs
Component Isolator
Frequency Range: 17000 to 31000 MHz
Isolation 20 dB
View Details
Broadband Isolator Coaxial Dual Junction 1.5 to 3.0GHz - UIYBCI10149B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details
SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details