Pasternack RF Circulators and Isolators PE83IR1029

Description
6-18GHZ ISLTR 10W SMA
Request a Quote Datasheet
Description
6-18GHZ ISLTR 10W SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE83IR1029-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE83IR1029-ND
RF Circulators and Isolators 6099-PE83IR1029-ND
6-18GHZ ISLTR 10W SMA

6-18GHZ ISLTR 10W SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE83IR1029-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI2123B - kTB Solutions
Specs
Component Isolator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details
Broadband Isolator Coaxial 4 to 8GHz - UIYBCI2122A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 21mm x 22.5mm x 15mm
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details