Pasternack RF Circulators and Isolators PE8306

Description
Isolator With 17 dB Isolation Fr
Request a Quote Datasheet
Description
Isolator With 17 dB Isolation Fr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE8306-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE8306-ND
RF Circulators and Isolators 6099-PE8306-ND
Isolator With 17 dB Isolation Fr

Isolator With 17 dB Isolation Fr

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - PE8306 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
PE8306
RF and Wireless - RF Circulators and Isolators PE8306
Isolator With 17 dB Isolation Fr

Isolator With 17 dB Isolation Fr

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 6099-PE8306-ND PE8306
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Circulator 22 to 33GHz - UIYWC2230A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 30mm x 30mm x 22.4mm
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC3838X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1850 MHz
Isolation 20 dB
View Details