Pasternack RF Circulators and Isolators PEWNS2002

Description
Precision Calibrated, Output Iso
Request a Quote Datasheet
Description
Precision Calibrated, Output Iso
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PEWNS2002-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PEWNS2002-ND
RF Circulators and Isolators 6099-PEWNS2002-ND
Precision Calibrated, Output Iso

Precision Calibrated, Output Iso

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PEWNS2002-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC4040A - kTB Solutions
Specs
Component Circulator
Frequency Range: 1800 to 3600 MHz
Isolation 17 dB
View Details
Broadband Circulator drop in 6 to 18 GHz - UIYBDC1920A - UIY Inc.
Specs
Component Circulator
Package Size 19mm x 20.3mm x 14mm
Frequency Range: 6000 to 18000 MHz
View Details