Pasternack RF Circulators and Isolators PE83IR1004

Description
High Power Isolator with 20 dB I
Request a Quote Datasheet
Description
High Power Isolator with 20 dB I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE83IR1004-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE83IR1004-ND
RF Circulators and Isolators 6099-PE83IR1004-ND
High Power Isolator with 20 dB I

High Power Isolator with 20 dB I

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE83IR1004-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC0915D - kTB Solutions
Specs
Component Circulator
Frequency Range: 7000 to 16000 MHz
Isolation 17 dB
View Details
Broadband Circulator Coaxial type 1.35 to 2.7GHz - UIYBCC5049A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 50.8mm x 49.5mm x 19mm
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details