Fairview Microwave Inc. RF Circulators and Isolators SFC0780

Description
CIRCULATOR 0.7-0.8 GHZ 300 W SMA
Request a Quote Datasheet
Description
CIRCULATOR 0.7-0.8 GHZ 300 W SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFC0780-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFC0780-ND
RF Circulators and Isolators 5328-SFC0780-ND
CIRCULATOR 0.7-0.8 GHZ 300 W SMA

CIRCULATOR 0.7-0.8 GHZ 300 W SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFC0780-ND
Product Name RF Circulators and Isolators
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulator 300 to 475MHz - UIYBCC6060H - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Coaxial Isolators - NCI16080H - kTB Solutions
Specs
Component Isolator
Frequency Range: 380 to 470 MHz
Isolation 60 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details