Fairview Microwave Inc. RF Circulators and Isolators SFC4552S

Description
CIRCULATOR 0.45-0.52 GHZ 150 W S
Request a Quote Datasheet
Description
CIRCULATOR 0.45-0.52 GHZ 150 W S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFC4552S-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFC4552S-ND
RF Circulators and Isolators 5328-SFC4552S-ND
CIRCULATOR 0.45-0.52 GHZ 150 W S

CIRCULATOR 0.45-0.52 GHZ 150 W S

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFC4552S-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Isolator 600 to 800MHz - UIYBDI3538C - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 11mm
Frequency Range: 600 to 800 MHz
View Details
Coaxial Circulators - NCC3234A - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 4000 MHz
Isolation 18 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details