Pasternack RF Circulators and Isolators PE83CR1021

Description
Dual Junction Circulator With 40
Request a Quote Datasheet
Description
Dual Junction Circulator With 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE83CR1021-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE83CR1021-ND
RF Circulators and Isolators 6099-PE83CR1021-ND
Dual Junction Circulator With 40

Dual Junction Circulator With 40

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE83CR1021-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC4550X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1100 MHz
Isolation 15 dB
View Details
RF Isolator coaxial 4.0 to 7.2GHz - UIYCI1522A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 15mm x 22.5mm x 13.8mm
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details