Fairview Microwave Inc. RF Circulators and Isolators SFI0210

Description
ISOLATOR SMA JACK 2GHZ-10GHZ 10
Request a Quote Datasheet
Description
ISOLATOR SMA JACK 2GHZ-10GHZ 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFI0210-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFI0210-ND
RF Circulators and Isolators 5328-SFI0210-ND
ISOLATOR SMA JACK 2GHZ-10GHZ 10

ISOLATOR SMA JACK 2GHZ-10GHZ 10

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFI0210-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 136 to 174MHz - UIYBDC6060D - UIY Inc.
Specs
Component Circulator
Package Size 60mm x 60mm x 28mm
Frequency Range: 136 to 174 MHz
View Details
Coaxial Isolators - NCI2528C - kTB Solutions
Specs
Component Isolator
Frequency Range: 2500 to 6500 MHz
Isolation 17 dB
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details