Fairview Microwave Inc. RF Circulators and Isolators SFC3846S

Description
CIRCULATOR 0.38-0.46 GHZ 1000 W
Request a Quote Datasheet
Description
CIRCULATOR 0.38-0.46 GHZ 1000 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFC3846S-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFC3846S-ND
RF Circulators and Isolators 5328-SFC3846S-ND
CIRCULATOR 0.38-0.46 GHZ 1000 W

CIRCULATOR 0.38-0.46 GHZ 1000 W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFC3846S-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 18 to 28GHz - UIYBDI1025A - UIY Inc.
Specs
Component Isolator
Package Size 10.2mm x 25.6mm x 12.5mm
Frequency Range: 23000 to 28000 MHz
View Details
Coaxial Isolators - NCI1319C - kTB Solutions
Specs
Component Isolator
Frequency Range: 7000 to 15000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details