Pasternack RF Circulators and Isolators PE83IR1041

Description
18-26.5GHZ ISLTR 10W 2.92MM HERM
Request a Quote Datasheet
Description
18-26.5GHZ ISLTR 10W 2.92MM HERM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE83IR1041-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE83IR1041-ND
RF Circulators and Isolators 6099-PE83IR1041-ND
18-26.5GHZ ISLTR 10W 2.92MM HERM

18-26.5GHZ ISLTR 10W 2.92MM HERM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE83IR1041-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Surface Mount Circulators - NSC20 - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 2800 MHz
Isolation 15 dB
View Details
Broadband Circulator drop in 2 to 4GHz - UIYBDC3234A - UIY Inc.
Specs
Component Circulator
Package Size 32mm x 34mm x 21mm
Frequency Range: 2000 to 4000 MHz
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details