Pasternack RF Circulators and Isolators PE83CR004

Description
CIR 1.7-2.4GHZ SMA 10W
Request a Quote Datasheet
Description
CIR 1.7-2.4GHZ SMA 10W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE83CR004-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE83CR004-ND
RF Circulators and Isolators 6099-PE83CR004-ND
CIR 1.7-2.4GHZ SMA 10W

CIR 1.7-2.4GHZ SMA 10W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE83CR004-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC6060H - kTB Solutions
Specs
Component Circulator
Frequency Range: 20 to 400 MHz
Isolation 18 dB
View Details
Coaxial RF Circulator 26.5 to 40GHz - UIYBCC1318D - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details