Pasternack RF Circulators and Isolators PE8324

Description
High Power Isolator With 20 dB I
Request a Quote Datasheet
Description
High Power Isolator With 20 dB I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE8324-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE8324-ND
RF Circulators and Isolators 6099-PE8324-ND
High Power Isolator With 20 dB I

High Power Isolator With 20 dB I

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE8324-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC4550X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1100 MHz
Isolation 15 dB
View Details
4 Port Dual Junction Coaxial Circulator 45 to 270MHz - UIYCDC12060A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 120mm x 60mm x 28mm
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details