Pasternack RF Circulators and Isolators PE83CR1044

Description
CIRCULATOR WITH 32 DB ISOLATION
Request a Quote Datasheet
Description
CIRCULATOR WITH 32 DB ISOLATION
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE83CR1044-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE83CR1044-ND
RF Circulators and Isolators 6099-PE83CR1044-ND
CIRCULATOR WITH 32 DB ISOLATION

CIRCULATOR WITH 32 DB ISOLATION

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE83CR1044-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI2528B - kTB Solutions
Specs
Component Isolator
Frequency Range: 900 to 4000 MHz
Isolation 20 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Dual Junction Coaxial Isolator 300 to 1300MHz - UIYCDI7038A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 70mm x 38mm x 15mm
View Details