Pasternack RF Circulators and Isolators PE8317

Description
Isolator With 13 dB Isolation Fr
Request a Quote Datasheet
Description
Isolator With 13 dB Isolation Fr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE8317-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE8317-ND
RF Circulators and Isolators 6099-PE8317-ND
Isolator With 13 dB Isolation Fr

Isolator With 13 dB Isolation Fr

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE8317-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Surface Mount Isolators - NSI12R5 - kTB Solutions
Specs
Component Isolator
Frequency Range: 790 to 6000 MHz
Isolation 17 dB
View Details
Broadband Isolator Coaxial 1.6 to 2.0GHz - UIYBCI3232B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 32mm x 32mm x 18mm
View Details