Pasternack RF Circulators and Isolators PE8304

Description
Isolator With 16 dB Isolation Fr
Request a Quote Datasheet
Description
Isolator With 16 dB Isolation Fr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE8304-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE8304-ND
RF Circulators and Isolators 6099-PE8304-ND
Isolator With 16 dB Isolation Fr

Isolator With 16 dB Isolation Fr

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE8304-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Surface Mount Circulators - NSC12R5 - kTB Solutions
Specs
Component Circulator
Frequency Range: 790 to 5900 MHz
Isolation 18 dB
View Details
Waveguide Isolator 81 to 86GHz - UIYWI1930A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19.1mm x 30mm x 13.4mm
View Details