Pasternack RF Circulators and Isolators PEWIR1010

Description
WR-42 Waveguide Isolator from 18
Request a Quote Datasheet
Description
WR-42 Waveguide Isolator from 18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PEWIR1010-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PEWIR1010-ND
RF Circulators and Isolators 6099-PEWIR1010-ND
WR-42 Waveguide Isolator from 18

WR-42 Waveguide Isolator from 18

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PEWIR1010-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI2528C - kTB Solutions
Specs
Component Isolator
Frequency Range: 2500 to 6500 MHz
Isolation 17 dB
View Details
Dual Junction Drop in Circulator 4 to 7GHz - UIYDDC2420A - UIY Inc.
Specs
Component Circulator
Package Size 24mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details