Fairview Microwave Inc. RF Circulators and Isolators SFI0418

Description
ISOLATOR SMA JACK 4GHZ-18GHZ 10
Request a Quote Datasheet
Description
ISOLATOR SMA JACK 4GHZ-18GHZ 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFI0418-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFI0418-ND
RF Circulators and Isolators 5328-SFI0418-ND
ISOLATOR SMA JACK 4GHZ-18GHZ 10

ISOLATOR SMA JACK 4GHZ-18GHZ 10

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFI0418-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SMD Isolator 700 to 5000MHz - UIYSI15A - UIY Inc.
Specs
Component Isolator
Package Size Φ15.5mm x 7mm
Frequency Range: 700 to 5000 MHz
View Details
Coaxial Isolators - NCI3030B - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 6000 MHz
Isolation 12 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details