Skyworks Solutions, Inc. RF Circulators and Isolators SKYFR-001736

Description
CIRCULATOR, 2400MHZ - 2500MHZ, 2
Request a Quote Datasheet
Description
CIRCULATOR, 2400MHZ - 2500MHZ, 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 863-SKYFR-001736TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
863-SKYFR-001736TR-ND
RF Circulators and Isolators 863-SKYFR-001736TR-ND
CIRCULATOR, 2400MHZ - 2500MHZ, 2

CIRCULATOR, 2400MHZ - 2500MHZ, 2

Buy Now Datasheet
RF Circulators and Isolators - SKYFR-001736 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Circulators and Isolators
SKYFR-001736
RF Circulators and Isolators SKYFR-001736
CIRCULATOR, 2400MHZ - 2500MHZ, 2

CIRCULATOR, 2400MHZ - 2500MHZ, 2

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 863-SKYFR-001736TR-ND SKYFR-001736
Product Name RF Circulators and Isolators RF Circulators and Isolators
Component Circulator Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Microstrip Circulator 15 to 27.5GHz - UIYMC55B - UIY Inc.
Specs
Component Circulator
Package Size 5mm x 5mm x 3.5mm
Frequency Range: 15000 to 27500 MHz
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details
Coaxial Isolators - NCI12762H - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 500 MHz
Isolation 45 dB
View Details