Fairview Microwave Inc. RF Circulators and Isolators SFI0712

Description
ISOLATOR SMA JACK 7GHZ-12.4GHZ 1
Request a Quote Datasheet
Description
ISOLATOR SMA JACK 7GHZ-12.4GHZ 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFI0712-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFI0712-ND
RF Circulators and Isolators 5328-SFI0712-ND
ISOLATOR SMA JACK 7GHZ-12.4GHZ 1

ISOLATOR SMA JACK 7GHZ-12.4GHZ 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFI0712-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Circulator 4 to 5.85GHz - UIYMC1212A - UIY Inc.
Specs
Component Circulator
Package Size 12mm x 12mm x 4mm
Frequency Range: 4000 to 5850 MHz
View Details
Coaxial Circulators - NCC3234A - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 4000 MHz
Isolation 18 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Microstrip Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 2300 to 30000 MHz
Isolation 15 to 21 dB
View Details