Fairview Microwave Inc. RF Circulators and Isolators SFI0618S

Description
ISOLATOR SMA JACK 6GHZ-18GHZ 10
Request a Quote Datasheet
Description
ISOLATOR SMA JACK 6GHZ-18GHZ 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 5328-SFI0618S-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
5328-SFI0618S-ND
RF Circulators and Isolators 5328-SFI0618S-ND
ISOLATOR SMA JACK 6GHZ-18GHZ 10

ISOLATOR SMA JACK 6GHZ-18GHZ 10

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 5328-SFI0618S-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator 10 to 55MHz - UIYCDI16080A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 160mm x 80mm x 28mm
View Details
Drop-In Circulators - NDC1822D - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 5000 MHz
Isolation 18 dB
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details