Pasternack RF Circulators and Isolators PE-W90CR001

Description
WR-90 Waveguide Circulator, 8.2
Request a Quote Datasheet
Description
WR-90 Waveguide Circulator, 8.2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE-W90CR001-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE-W90CR001-ND
RF Circulators and Isolators 6099-PE-W90CR001-ND
WR-90 Waveguide Circulator, 8.2

WR-90 Waveguide Circulator, 8.2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE-W90CR001-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI5258E - kTB Solutions
Specs
Component Isolator
Frequency Range: 160 to 330 MHz
Isolation 18 dB
View Details
Waveguide Isolator 93.5 to 94.5GHz - UIYWI2030A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 20mm x 30mm x 20mm
View Details