Pasternack RF Circulators and Isolators PEWPL0005

Description
26 GHz to 33 GHz Linear to Circu
Request a Quote Datasheet
Description
26 GHz to 33 GHz Linear to Circu
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PEWPL0005-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PEWPL0005-ND
RF Circulators and Isolators 6099-PEWPL0005-ND
26 GHz to 33 GHz Linear to Circu

26 GHz to 33 GHz Linear to Circu

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PEWPL0005-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI4550E - kTB Solutions
Specs
Component Isolator
Frequency Range: 300 to 1100 MHz
Isolation 18 dB
View Details
Coaxial Circulator 300 to 475MHz - UIYBCC6060H - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details