Pasternack RF Circulators and Isolators PE-W15IR003

Description
WR-15 Waveguide Isolator from 56
Request a Quote Datasheet
Description
WR-15 Waveguide Isolator from 56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE-W15IR003-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE-W15IR003-ND
RF Circulators and Isolators 6099-PE-W15IR003-ND
WR-15 Waveguide Isolator from 56

WR-15 Waveguide Isolator from 56

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE-W15IR003-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC1313M - kTB Solutions
Specs
Component Circulator
Frequency Range: 1700 to 6000 MHz
Isolation 18 dB
View Details
Dual Junction Drop in Circulator 4 to 7GHz - UIYDDC2420A - UIY Inc.
Specs
Component Circulator
Package Size 24mm x 20mm x 8mm
Frequency Range: 4000 to 7000 MHz
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details