Pasternack RF Circulators and Isolators PE8404

Description
Circulator With 16 dB Isolation
Request a Quote Datasheet
Description
Circulator With 16 dB Isolation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE8404-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE8404-ND
RF Circulators and Isolators 6099-PE8404-ND
Circulator With 16 dB Isolation

Circulator With 16 dB Isolation

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE8404-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC3538X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1850 MHz
Isolation 18 dB
View Details
RF Isolator Drop in type 0.6 to 5.0GHz - UIYDI1925A - UIY Inc.
Specs
Component Isolator
Package Size 19mm x 25.4mm x 8.6mm
Frequency Range: 600 to 5000 MHz
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details