Pasternack RF Circulators and Isolators PE83IR1027

Description
8-12GHZ ISLTR 30W SMA(M)
Request a Quote Datasheet
Description
8-12GHZ ISLTR 30W SMA(M)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 6099-PE83IR1027-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
6099-PE83IR1027-ND
RF Circulators and Isolators 6099-PE83IR1027-ND
8-12GHZ ISLTR 30W SMA(M)

8-12GHZ ISLTR 30W SMA(M)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 6099-PE83IR1027-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC3838X - kTB Solutions
Specs
Component Circulator
Frequency Range: 300 to 1850 MHz
Isolation 20 dB
View Details
Coaxial Isolator 600 to 800MHz - UIYBCI3538C - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details